Schneider Electric Power Relay, Dpdt, 24Vdc, 30A, Flange; Contact Configuration Schneider Electric/legacy Relay 300XBX69C1-24D

Description
POWER RELAY, DPDT, 24VDC, 30A, FLANGE; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 24VDC, 30A, FLANGE; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 24Vdc, 30A, Flange; Contact Configuration Schneider Electric/legacy Relay - 18C1565 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 30A, Flange; Contact Configuration Schneider Electric/legacy Relay
18C1565
Power Relay, Dpdt, 24Vdc, 30A, Flange; Contact Configuration Schneider Electric/legacy Relay 18C1565
POWER RELAY, DPDT, 24VDC, 30A, FLANGE; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 30A, FLANGE; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 18C1565
Product Name Power Relay, Dpdt, 24Vdc, 30A, Flange; Contact Configuration Schneider Electric/legacy Relay
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7242 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2051928 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details
Power Relays - 2533489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details