Schneider Electric, Ltd. Motor 30-118-B

Description
REPLACEMENT MOTOR FOR ERIE POPTOP ZONE VALVES, 120VAC,S/R MOTOR 2-POS,CLASS F. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT MOTOR FOR ERIE POPTOP ZONE VALVES, 120VAC,S/R MOTOR 2-POS,CLASS F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 426511 - Radwell International
Willingboro, NJ, United States
Motor
426511
Motor 426511
REPLACEMENT MOTOR FOR ERIE POPTOP ZONE VALVES, 120VAC,S/R MOTOR 2-POS,CLASS F. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT MOTOR FOR ERIE POPTOP ZONE VALVES, 120VAC,S/R MOTOR 2-POS,CLASS F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 426511
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
67 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Meat Grinder Gear Motor - PGM.174FP - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.5602 HP
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details