Schneider Electric Voltage Transformer, 600V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric 2S51F

Description
VOLTAGE TRANSFORMER, 600V, 2KVA, 60HZ; Input Voltage:600V; Output Voltage:240V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 600V, 2KVA, 60HZ; Input Voltage:600V; Output Voltage:240V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 600V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric - 80C9335 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 600V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric
80C9335
Voltage Transformer, 600V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric 80C9335
VOLTAGE TRANSFORMER, 600V, 2KVA, 60HZ; Input Voltage:600V; Output Voltage:240V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 600V, 2KVA, 60HZ; Input Voltage:600V; Output Voltage:240V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80C9335
Product Name Voltage Transformer, 600V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details