Schneider Electric Voltage Transfrmr, 120V/240V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric 2S43F

Description
VOLTAGE TRANSFRMR, 120V/240V, 2KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFRMR, 120V/240V, 2KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transfrmr, 120V/240V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric - 80C9333 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transfrmr, 120V/240V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric
80C9333
Voltage Transfrmr, 120V/240V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric 80C9333
VOLTAGE TRANSFRMR, 120V/240V, 2KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFRMR, 120V/240V, 2KVA, 60HZ; Input Voltage:120V, 240V; Output Voltage:24V; Power Rating:2kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Wall Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80C9333
Product Name Voltage Transfrmr, 120V/240V, 2Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A1-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 50 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 143H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers