Schneider Electric Current Transformer, 60 Square D By Schneider Electric 2NR600

Description
CURRENT TRANSFORMER, 60:5, 1-1/8 INCH ID; CT Construction:-; Current Ratio:60:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Primary Current:60A RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 60:5, 1-1/8 INCH ID; CT Construction:-; Current Ratio:60:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Primary Current:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 60 Square D By Schneider Electric - 80C9326 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 60 Square D By Schneider Electric
80C9326
Current Transformer, 60 Square D By Schneider Electric 80C9326
CURRENT TRANSFORMER, 60:5, 1-1/8 INCH ID; CT Construction:-; Current Ratio:60:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Primary Current:60A RoHS Compliant: Yes

CURRENT TRANSFORMER, 60:5, 1-1/8 INCH ID; CT Construction:-; Current Ratio:60:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:28.7mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Primary Current:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 80C9326
Product Name Current Transformer, 60 Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.4 - 500 MHz, 50Ω - TC1-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1734625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details