Schneider Electric, Ltd. Current Transformer 2NR151

Description
TRANSFORMER CURRENT, NEMA 1, 1 PHASE, 150:5 RATIO, 2.5VA POWER RATING, 1-1/8IN ID, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER CURRENT, NEMA 1, 1 PHASE, 150:5 RATIO, 2.5VA POWER RATING, 1-1/8IN ID, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 57272537 - Radwell International
Willingboro, NJ, United States
Current Transformer
57272537
Current Transformer 57272537
TRANSFORMER CURRENT, NEMA 1, 1 PHASE, 150:5 RATIO, 2.5VA POWER RATING, 1-1/8IN ID, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CURRENT, NEMA 1, 1 PHASE, 150:5 RATIO, 2.5VA POWER RATING, 1-1/8IN ID, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 57272537
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4205/250-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
MODEL AL, 150:5 RATIO - 1411-AL-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers & Shunts - BM7632-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details