Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 27-HZWH

Description
TAPERED CONE TYPE 7-5/8 INCH DIA SIZE HAZE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 27 MODEL
Datasheet
Description
TAPERED CONE TYPE 7-5/8 INCH DIA SIZE HAZE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 27 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 27-HZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
27-HZWH
Incandescent/Fluorescent/HID Recessed Trim 27-HZWH
TAPERED CONE TYPE 7-5/8 INCH DIA SIZE HAZE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 27 MODEL
  • TAPERED CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • HAZE (REFLECTOR), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 27 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 27-HZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details