Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 267-WHZWH

Description
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE WHEAT HAZE (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
Datasheet
Description
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE WHEAT HAZE (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 267-WHZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
267-WHZWH
Incandescent/Fluorescent/HID Recessed Trim 267-WHZWH
ADJUSTABLE TAPERED CONE TYPE 7-5/8 INCH DIA SIZE WHEAT HAZE (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 267 MODEL
  • ADJUSTABLE TAPERED CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHEAT HAZE (CONE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC22/IC23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W INCANDESCENT LAMP TYPE
  • 267 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 267-WHZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details