Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 264-WWH

Description
ADJUSTABLE TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 264 MODEL
Datasheet
Description
ADJUSTABLE TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 264 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 264-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
264-WWH
Incandescent/Fluorescent/HID Recessed Trim 264-WWH
ADJUSTABLE TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC22/IC 23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W INCANDESCENT LAMP TYPE 264 MODEL
  • ADJUSTABLE TAPERED BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC22/IC23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W INCANDESCENT LAMP TYPE
  • 264 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 264-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details