Schneider Electric
Selector Switches
2601AG2
Description
SWITCH SELECTOR 600V
Request a Quote
Email Supplier
Datasheet
Description
SWITCH SELECTOR 600V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
4008-2601AG2-ND |
|
Product Name
|
Selector Switches |
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
1000000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details