Schneider Electric
Selector Switches
2601AF2
Description
SWITCH SELECTOR 600V
Request a Quote
Email Supplier
Datasheet
Description
SWITCH SELECTOR 600V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
4008-2601AF2-ND |
|
Product Name
|
Selector Switches |
|
Terminal Type
|
Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details
Actuator Type
Keylock
AC Voltage Rating
400 volts
View Details