Juno Lighting Group Fluorescent Recessed Housing 25SQ21-42E-SA

Description
WALL WASH RECESSED HOUSING TYPE 5 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F42 TRT LAMP TYPE 42 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25SQ21 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 5 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F42 TRT LAMP TYPE 42 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25SQ21 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - 25SQ21-42E-SA - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
25SQ21-42E-SA
Fluorescent Recessed Housing 25SQ21-42E-SA
WALL WASH RECESSED HOUSING TYPE 5 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F42 TRT LAMP TYPE 42 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 1 FT NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25SQ21 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 5 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F42 TRT LAMP TYPE
  • 42 W LAMP WATTAGE
  • WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 1 FT X 1 FT NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 10 7/8 INCH X 10 1/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH CLEAR ALZAK[R] TRIM
  • 25SQ21 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25SQ21-42E-SA
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details