Juno Lighting Group Fluorescent Recessed Housing 25R71-55E-SA

Description
WALL WASH RECESSED HOUSING TYPE 4 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) 2G11 F55 TT, DULUX-L55 LAMP TYPE 55 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 2 FT NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 9 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25R71 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 4 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) 2G11 F55 TT, DULUX-L55 LAMP TYPE 55 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 2 FT NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 9 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25R71 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - 25R71-55E-SA - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
25R71-55E-SA
Fluorescent Recessed Housing 25R71-55E-SA
WALL WASH RECESSED HOUSING TYPE 4 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) 2G11 F55 TT, DULUX-L55 LAMP TYPE 55 W LAMP WATTAGE WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 1 FT X 2 FT NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 9 1/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH CLEAR ALZAK[R] TRIM 25R71 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 4 3/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • 2G11 F55 TT, DULUX-L55 LAMP TYPE
  • 55 W LAMP WATTAGE
  • WHITE BAKED ENAMEL 22 GAUGE DIE FORMED COLD ROLLED STEEL HOUSING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 1 FT X 2 FT NOMINAL APERTURE SIZE
  • RECTANGULAR APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 9 1/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH CLEAR ALZAK[R] TRIM
  • 25R71 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25R71-55E-SA
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details