Juno Lighting Group Fluorescent Recessed Housing 25R2432SATSFPGLLD1

Description
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
Datasheet
Description
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - 25R2432SATSFPGLLD1 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
25R2432SATSFPGLLD1
Fluorescent Recessed Housing 25R2432SATSFPGLLD1
LENSED WALL WASH RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH X 8 INCH NOMINAL APERTURE SIZE RECTANGULAR APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS 25R24 MODEL
  • LENSED WALL WASH RECESSED HOUSING TYPE
  • 6 5/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 4 INCH X 8 INCH NOMINAL APERTURE SIZE
  • RECTANGULAR APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN WALL WASH TRIM, PRISMATIC GLASS LENS
  • 25R24 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 25R2432SATSFPGLLD1
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details