Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 257-WHZWH

Description
DEEP CONE TYPE 7 5/8 INCH DIA SIZE WHEAT HAZE REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 100 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
DEEP CONE TYPE 7 5/8 INCH DIA SIZE WHEAT HAZE REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 100 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 257-WHZWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
257-WHZWH
Incandescent/Fluorescent/HID Recessed Trim 257-WHZWH
DEEP CONE TYPE 7 5/8 INCH DIA SIZE WHEAT HAZE REFLECTOR, WHITE TRIM RING FINISH IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 100 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • DEEP CONE TYPE
  • 7 5/8 INCH DIA SIZE
  • WHEAT HAZE REFLECTOR, WHITE TRIM RING FINISH
  • IC2/TC2/TC2R SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR38 100 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 257-WHZWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details