Schneider Electric Toggle Switch, 3Pst, 30A, 600Vac; Switch Operation Square D By Schneider Electric 2510KW2CH

Description
TOGGLE SWITCH, 3PST, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH, 3PST, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 3Pst, 30A, 600Vac; Switch Operation Square D By Schneider Electric - 16B5770 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 3Pst, 30A, 600Vac; Switch Operation Square D By Schneider Electric
16B5770
Toggle Switch, 3Pst, 30A, 600Vac; Switch Operation Square D By Schneider Electric 16B5770
TOGGLE SWITCH, 3PST, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No

TOGGLE SWITCH, 3PST, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 16B5770
Product Name Toggle Switch, 3Pst, 30A, 600Vac; Switch Operation Square D By Schneider Electric
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A26AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details