Schneider Electric Toggle Switch, 30A, 600Vac; Switch Operation Square D By Schneider Electric 2510KO2

Description
TOGGLE SWITCH, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 30A, 600Vac; Switch Operation Square D By Schneider Electric - 93B4481 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 30A, 600Vac; Switch Operation Square D By Schneider Electric
93B4481
Toggle Switch, 30A, 600Vac; Switch Operation Square D By Schneider Electric 93B4481
TOGGLE SWITCH, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No

TOGGLE SWITCH, 30A, 600VAC; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:-; Contact Voltage AC Nom:600V; Switch Terminals:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 93B4481
Product Name Toggle Switch, 30A, 600Vac; Switch Operation Square D By Schneider Electric
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details