Schneider Electric Toggle Switch, Dpst, 30A, 600Vac, Panel; Switch Operation Square D By Schneider Electric 2510KO1

Description
TOGGLE SWITCH, DPST, 30A, 600VAC, PANEL; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Type K Series; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:600V RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH, DPST, 30A, 600VAC, PANEL; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Type K Series; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpst, 30A, 600Vac, Panel; Switch Operation Square D By Schneider Electric - 16B5748 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 30A, 600Vac, Panel; Switch Operation Square D By Schneider Electric
16B5748
Toggle Switch, Dpst, 30A, 600Vac, Panel; Switch Operation Square D By Schneider Electric 16B5748
TOGGLE SWITCH, DPST, 30A, 600VAC, PANEL; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Type K Series; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:600V RoHS Compliant: No

TOGGLE SWITCH, DPST, 30A, 600VAC, PANEL; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Type K Series; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 16B5748
Product Name Toggle Switch, Dpst, 30A, 600Vac, Panel; Switch Operation Square D By Schneider Electric
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Process Sealed Subminiature Toggle - A12JV-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details