Schneider Electric Toggle Switch 2510KG2C

Description
3 POLES, 30 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 90 VDC, 10 HP AT 460 VAC, 10 HP AT 575 VAC, 1-1/2 HP AT 230 VDC, 2 HP AT 115 VAC, 2 HP AT 115 VDC & 7-1/2 HP AT 230 VAC, CE, CSA, NEMA 1 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
3 POLES, 30 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 90 VDC, 10 HP AT 460 VAC, 10 HP AT 575 VAC, 1-1/2 HP AT 230 VDC, 2 HP AT 115 VAC, 2 HP AT 115 VDC & 7-1/2 HP AT 230 VAC, CE, CSA, NEMA 1 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 57256234 - Radwell International
Willingboro, NJ, United States
Toggle Switch
57256234
Toggle Switch 57256234
3 POLES, 30 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 90 VDC, 10 HP AT 460 VAC, 10 HP AT 575 VAC, 1-1/2 HP AT 230 VDC, 2 HP AT 115 VAC, 2 HP AT 115 VDC & 7-1/2 HP AT 230 VAC, CE, CSA, NEMA 1 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY

3 POLES, 30 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 90 VDC, 10 HP AT 460 VAC, 10 HP AT 575 VAC, 1-1/2 HP AT 230 VDC, 2 HP AT 115 VAC, 2 HP AT 115 VDC & 7-1/2 HP AT 230 VAC, CE, CSA, NEMA 1 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Manual Switch, 30A, Non-Rever, 3-Ph, Toggle Oper; Switch Operation Square D By Schneider Electric - 16B5742 - Newark, An Avnet Company
Chicago, IL, United States
Manual Switch, 30A, Non-Rever, 3-Ph, Toggle Oper; Switch Operation Square D By Schneider Electric
16B5742
Manual Switch, 30A, Non-Rever, 3-Ph, Toggle Oper; Switch Operation Square D By Schneider Electric 16B5742
MANUAL SWITCH, 30A, NON-REVER, 3-PH, TOGGLE OPER; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No

MANUAL SWITCH, 30A, NON-REVER, 3-PH, TOGGLE OPER; Switch Operation:On-Off; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Surface Mount; Contact Current Max:30A; Contact Voltage AC Nom:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 57256234 16B5742
Product Name Toggle Switch Manual Switch, 30A, Non-Rever, 3-Ph, Toggle Oper; Switch Operation Square D By Schneider Electric
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Process Sealed Subminiature Toggle - A18AV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details