2510FW1PH -- MANUAL STARTER 277VAC SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Manual Starter 277Vac Square D By Schneider Electric
2510FW1PH
Description
MANUAL STARTER 277VAC
Description
MANUAL STARTER 277VAC
Suppliers
Manual Starter 277Vac Square D By Schneider Electric
16B5726
Supplier's Site
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
16B5726 |
|
Product Name
|
Manual Starter 277Vac Square D By Schneider Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
Not EU ELV Compliant
Operating Temp
32 to 149 F (0.0 to 65 C)
AC Power
17 VA
View Details
3 suppliers