Schneider Electric, Ltd. Starter 2510-AG21

Description
STARTER MAN 2P 115-230V ENCLOS W/ PILOT RED KEY OP. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER MAN 2P 115-230V ENCLOS W/ PILOT RED KEY OP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57255638 - Radwell International
Willingboro, NJ, United States
Starter
57255638
Starter 57255638
STARTER MAN 2P 115-230V ENCLOS W/ PILOT RED KEY OP. FREE 2 YEAR RADWELL WARRANTY

STARTER MAN 2P 115-230V ENCLOS W/ PILOT RED KEY OP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57255638
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Solid State Overload/Relay - 127933463 - Radwell International
Specs
Device Technology Solid State
View Details