Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 251-WH

Description
OPEN FRAME TYPE 8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR40 100 W, BR40 120 W/R40 250 W INCANDESCENT LAMP TYPE 251 MODEL
Datasheet
Description
OPEN FRAME TYPE 8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR40 100 W, BR40 120 W/R40 250 W INCANDESCENT LAMP TYPE 251 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 251-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
251-WH
Incandescent/Fluorescent/HID Recessed Trim 251-WH
OPEN FRAME TYPE 8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-1/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR40 100 W, BR40 120 W/R40 250 W INCANDESCENT LAMP TYPE 251 MODEL
  • OPEN FRAME TYPE
  • 8 INCH DIA SIZE
  • WHITE FINISH
  • IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-1/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR40 100 W, BR40 120 W/R40 250 W INCANDESCENT LAMP TYPE
  • 251 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 251-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details