Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 250-ABZ

Description
OPEN FRAME TYPE 7-5/8 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 21R/IC22/IC22R/IC23/ APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 250 MODEL
Datasheet
Description
OPEN FRAME TYPE 7-5/8 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 21R/IC22/IC22R/IC23/ APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 250-ABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
250-ABZ
Incandescent/Fluorescent/HID Recessed Trim 250-ABZ
OPEN FRAME TYPE 7-5/8 INCH DIA SIZE CLASSIC AGED BRONZE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 21R/IC22/IC22R/IC23/ APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 250 MODEL
  • OPEN FRAME TYPE
  • 7-5/8 INCH DIA SIZE
  • CLASSIC AGED BRONZE (TRIM) FINISH
  • IC2/TC2/TC2R/IC21/IC21R/IC22/IC22R/IC23/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR30 65 W INCANDESCENT LAMP TYPE
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 250-ABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details