SHALLOW CONE TYPE
7-5/8 INCH DIA SIZE
HAZE (CONE), WHITE (TRIM) FINISH
IC2/TC2/TC2R/IC21/IC
22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
247 MODEL
Juno Lighting Group
Done
Datasheet
Description
SHALLOW CONE TYPE
7-5/8 INCH DIA SIZE
HAZE (CONE), WHITE (TRIM) FINISH
IC2/TC2/TC2R/IC21/IC
22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
247 MODEL
Incandescent/Fluorescent/HID Recessed Trim
247S-HZWH
Incandescent/Fluorescent/HID Recessed Trim
247S-HZWH
SHALLOW CONE TYPE
7-5/8 INCH DIA SIZE
HAZE (CONE), WHITE (TRIM) FINISH
IC2/TC2/TC2R/IC21/IC
22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
247 MODEL
SHALLOW CONE TYPE
7-5/8 INCH DIA SIZE
HAZE (CONE), WHITE (TRIM) FINISH
IC2/TC2/TC2R/IC21/IC22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
INSULATED/NON-INSULATED CEILING TYPE
5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE