Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 247S-GWH

Description
SHALLOW CONE TYPE 7-5/8 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 247 MODEL
Datasheet
Description
SHALLOW CONE TYPE 7-5/8 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 247 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 247S-GWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
247S-GWH
Incandescent/Fluorescent/HID Recessed Trim 247S-GWH
SHALLOW CONE TYPE 7-5/8 INCH DIA SIZE GOLD (CONE), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 247 MODEL
  • SHALLOW CONE TYPE
  • 7-5/8 INCH DIA SIZE
  • GOLD (CONE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC21/IC22/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 247 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 247S-GWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details