Schneider Electric, Ltd. Din Rail Mount Circuit Breaker 24428

Description
DISCONTINUED BY MANUFACTURER: 03/20/2019, MINIATURE CIRCUIT BREAKER, MULTI 9 RANGE, 4 AMP, 1 POLE, 240-415 VAC/60 VDC, 50/60 HZ, C-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F22104. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER: 03/20/2019, MINIATURE CIRCUIT BREAKER, MULTI 9 RANGE, 4 AMP, 1 POLE, 240-415 VAC/60 VDC, 50/60 HZ, C-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F22104. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57549001 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549001
Din Rail Mount Circuit Breaker 57549001
DISCONTINUED BY MANUFACTURER: 03/20/2019, MINIATURE CIRCUIT BREAKER, MULTI 9 RANGE, 4 AMP, 1 POLE, 240-415 VAC/60 VDC, 50/60 HZ, C-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F22104. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER: 03/20/2019, MINIATURE CIRCUIT BREAKER, MULTI 9 RANGE, 4 AMP, 1 POLE, 240-415 VAC/60 VDC, 50/60 HZ, C-CURVE, THERMAL MAGNETIC, 500 VAC INSULATION VOLTAGE, -30 TO 70 DEGREE C, IP20/40, SUCCESSOR: M9F22104. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 57549001
Product Name Din Rail Mount Circuit Breaker
Rated AC Voltage 415 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers