Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 243-WH

Description
DECORATIVE SWIRLED ETCHED OPAL GLASS TYPE 7-7/8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/IC22LED GEN2/IC22SLEDGEN2/IC 22RLEDGEN2/TC922LED/ ICPL/PL613/ICPL626/I CPL632/PL642 SERIES IC-RATED 600 LUMEN LED HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 243 MODEL
Datasheet
Description
DECORATIVE SWIRLED ETCHED OPAL GLASS TYPE 7-7/8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/IC22LED GEN2/IC22SLEDGEN2/IC 22RLEDGEN2/TC922LED/ ICPL/PL613/ICPL626/I CPL632/PL642 SERIES IC-RATED 600 LUMEN LED HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 243 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 243-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
243-WH
Incandescent/Fluorescent/HID Recessed Trim 243-WH
DECORATIVE SWIRLED ETCHED OPAL GLASS TYPE 7-7/8 INCH DIA SIZE WHITE FINISH IC2/TC2/TC2R/IC22LED GEN2/IC22SLEDGEN2/IC 22RLEDGEN2/TC922LED/ ICPL/PL613/ICPL626/I CPL632/PL642 SERIES IC-RATED 600 LUMEN LED HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/100 W INCANDESCENT LAMP TYPE 243 MODEL
  • DECORATIVE SWIRLED ETCHED OPAL GLASS TYPE
  • 7-7/8 INCH DIA SIZE
  • WHITE FINISH
  • IC2/TC2/TC2R/IC22LEDGEN2/IC22SLEDGEN2/IC22RLEDGEN2/TC922LED/ICPL/PL613/ICPL626/ICPL632/PL642 SERIES IC-RATED 600 LUMEN LED HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/100 W INCANDESCENT LAMP TYPE
  • 243 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 243-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details