Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 24-BBL

Description
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC2/TC2/TC2R/IC22/IC 22W/IC22S/IC22R/IC22 LEDG4/IC22RLEDG4/IC2 2LWDG4N/IC22RLWDG4N/ IC922LEDG4/IC922RLED G4/IC922LWDG4/IC922R LWDG4/IC1422LEDG4/TC 1422LED4/TC922LEDG4/ APT SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 24B MODEL
Datasheet
Description
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC2/TC2/TC2R/IC22/IC 22W/IC22S/IC22R/IC22 LEDG4/IC22RLEDG4/IC2 2LWDG4N/IC22RLWDG4N/ IC922LEDG4/IC922RLED G4/IC922LWDG4/IC922R LWDG4/IC1422LEDG4/TC 1422LED4/TC922LEDG4/ APT SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 24B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 24-BBL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
24-BBL
Incandescent/Fluorescent/HID Recessed Trim 24-BBL
TAPERED BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE/TRIM) FINISH IC2/TC2/TC2R/IC22/IC 22W/IC22S/IC22R/IC22 LEDG4/IC22RLEDG4/IC2 2LWDG4N/IC22RLWDG4N/ IC922LEDG4/IC922RLED G4/IC922LWDG4/IC922R LWDG4/IC1422LEDG4/TC 1422LED4/TC922LEDG4/ APT SERIES STANDARD UNIVERSAL HOUSING USED ON INSULATED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 24B MODEL
  • TAPERED BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE/TRIM) FINISH
  • IC2/TC2/TC2R/IC22/IC22W/IC22S/IC22R/IC22LEDG4/IC22RLEDG4/IC22LWDG4N/IC22RLWDG4N/IC922LEDG4/IC922RLEDG4/IC922LWDG4/IC922RLWDG4/IC1422LEDG4/TC1422LED4/TC922LEDG4/APT SERIES STANDARD UNIVERSAL HOUSING USED ON
  • INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 24B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 24-BBL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details