RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH X 12 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
12 7/8 INCH X 6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
23R56 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH X 12 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
12 7/8 INCH X 6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
23R56 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH X 12 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
12 7/8 INCH X 6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
23R56 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL