RECESSED DOWNLIGHT HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
4 INCH X 8 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, BRONZE ALZAK[R] SATIN TRIM, PRISMATIC GLASS LENS
23R24 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
4 INCH X 8 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, BRONZE ALZAK[R] SATIN TRIM, PRISMATIC GLASS LENS
23R24 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
4 INCH X 8 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, BRONZE ALZAK[R] SATIN TRIM, PRISMATIC GLASS LENS
23R24 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F32 TRT, 4 PIN LAMP TYPE
32 W LAMP WATTAGE
WHITE BAKED ENAMEL HEAVY GAUGE DIE FORMED COLD ROLLED STEEL HOUSING, BLACK HEAVY GAUGE STEEL MOUNTING FRAME HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
4 INCH X 8 INCH NOMINAL APERTURE SIZE
RECTANGULAR APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, BRONZE ALZAK[R] SATIN TRIM, PRISMATIC GLASS LENS