Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 2320-HZSC

Description
REFLECTOR TYPE 7 5/8 INCH DIA SIZE HAZE REFLECTOR, SATIN CHROME TRIM RING FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REFLECTOR TYPE 7 5/8 INCH DIA SIZE HAZE REFLECTOR, SATIN CHROME TRIM RING FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 2320-HZSC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
2320-HZSC
Incandescent/Fluorescent/HID Recessed Trim 2320-HZSC
REFLECTOR TYPE 7 5/8 INCH DIA SIZE HAZE REFLECTOR, SATIN CHROME TRIM RING FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REFLECTOR TYPE
  • 7 5/8 INCH DIA SIZE
  • HAZE REFLECTOR, SATIN CHROME TRIM RING FINISH
  • ICPL626/ICPL632/PL642 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 2320-HZSC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details