Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 2320-CWH

Description
REFLECTOR TYPE 7-5/8 INCH DIA SIZE CLEAR LOW IRIDESCENT REFLECTOR, WHITE (TRIM) FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 2320 MODEL
Datasheet
Description
REFLECTOR TYPE 7-5/8 INCH DIA SIZE CLEAR LOW IRIDESCENT REFLECTOR, WHITE (TRIM) FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 2320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 2320-CWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
2320-CWH
Incandescent/Fluorescent/HID Recessed Trim 2320-CWH
REFLECTOR TYPE 7-5/8 INCH DIA SIZE CLEAR LOW IRIDESCENT REFLECTOR, WHITE (TRIM) FINISH ICPL626/ICPL632/PL64 2 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 2320 MODEL
  • REFLECTOR TYPE
  • 7-5/8 INCH DIA SIZE
  • CLEAR LOW IRIDESCENT REFLECTOR, WHITE (TRIM) FINISH
  • ICPL626/ICPL632/PL642 SERIES VERTICAL HIGH WATTAGE COMPACT FLUORESCENT DOWNLIGHT HOUSING USED ON
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • 2320 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 2320-CWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details