Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 232-WWH

Description
REFLECTOR TRIM WITH TORSION SPRING TYPE 7-5/8 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL626/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 232 MODEL
Datasheet
Description
REFLECTOR TRIM WITH TORSION SPRING TYPE 7-5/8 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL626/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 232 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 232-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
232-WWH
Incandescent/Fluorescent/HID Recessed Trim 232-WWH
REFLECTOR TRIM WITH TORSION SPRING TYPE 7-5/8 INCH DIA SIZE GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH IC2/TC2/TC2R/IC23/IC PL/PL613/ICPL626/APT 2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE 232 MODEL
  • REFLECTOR TRIM WITH TORSION SPRING TYPE
  • 7-5/8 INCH DIA SIZE
  • GLOSS WHITE (REFLECTOR), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/IC23/ICPL/PL613/ICPL626/APT2 SERIES VERTICAL HIGH WATTAGE DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60/75/100 W, A21 150 W INCANDESCENT LAMP TYPE
  • 232 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 232-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details