Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 231-GWH

Description
ADJUSTABLE REFLECTOR TRIM TYPE 7-5/8 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC22/IC22S/IC22R SERIES INCANDESCENT HOUSING USED ON INSULATED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE 231 MODEL
Datasheet
Description
ADJUSTABLE REFLECTOR TRIM TYPE 7-5/8 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC22/IC22S/IC22R SERIES INCANDESCENT HOUSING USED ON INSULATED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE 231 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 231-GWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
231-GWH
Incandescent/Fluorescent/HID Recessed Trim 231-GWH
ADJUSTABLE REFLECTOR TRIM TYPE 7-5/8 INCH DIA SIZE GOLD (REFLECTOR), WHITE (TRIM) FINISH IC22/IC22S/IC22R SERIES INCANDESCENT HOUSING USED ON INSULATED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W INCANDESCENT LAMP TYPE 231 MODEL
  • ADJUSTABLE REFLECTOR TRIM TYPE
  • 7-5/8 INCH DIA SIZE
  • GOLD (REFLECTOR), WHITE (TRIM) FINISH
  • IC22/IC22S/IC22R SERIES INCANDESCENT HOUSING USED ON
  • INSULATED CEILING TYPE
  • 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W INCANDESCENT LAMP TYPE
  • 231 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 231-GWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details