Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 23-BWH

Description
PINHOLE WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 23 MODEL
Datasheet
Description
PINHOLE WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 23 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 23-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
23-BWH
Incandescent/Fluorescent/HID Recessed Trim 23-BWH
PINHOLE WITH BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 3-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR20/R20 50 W INCANDESCENT LAMP TYPE 23 MODEL
  • PINHOLE WITH BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 3-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR20/R20 50 W INCANDESCENT LAMP TYPE
  • 23 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 23-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details