Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 229-SC

Description
REGRESSED EYEBALL TYPE 8 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/IC23/APT2 SERIES INCANDESCENT ECONOMY HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 229 MODEL
Datasheet
Description
REGRESSED EYEBALL TYPE 8 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/IC23/APT2 SERIES INCANDESCENT ECONOMY HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 229 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 229-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
229-SC
Incandescent/Fluorescent/HID Recessed Trim 229-SC
REGRESSED EYEBALL TYPE 8 INCH DIA SIZE SATIN CHROME (TRIM) FINISH IC2/TC2/TC2R/IC21/IC 22/IC23/APT2 SERIES INCANDESCENT ECONOMY HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE 229 MODEL
  • REGRESSED EYEBALL TYPE
  • 8 INCH DIA SIZE
  • SATIN CHROME (TRIM) FINISH
  • IC2/TC2/TC2R/IC21/IC22/IC23/APT2 SERIES INCANDESCENT ECONOMY HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30/PAR30L 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 229 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 229-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details