Schneider Electric, Ltd. Contactor 2250-HI2

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, CAT HI2, 600V MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, CAT HI2, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 183448121 - Radwell International
Willingboro, NJ, United States
Contactor
183448121
Contactor 183448121
DISCONTINUED BY MANUFACTURER, CONTACTOR, CAT HI2, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, CAT HI2, 600V MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 183448121
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 225182100 - Radwell International
Sensata Technologies
Specs
Device Technology Electro-mechanical
AC Motor Phase Single
Control Voltage 12 to 800 volts
View Details
Motor Starters - 206077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC/DC Coil Contactors - MC-185A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details