Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 224-WWH

Description
GIMBAL RING BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/150 W INCANDESCENT LAMP TYPE 224 MODEL
Datasheet
Description
GIMBAL RING BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/150 W INCANDESCENT LAMP TYPE 224 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 224-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
224-WWH
Incandescent/Fluorescent/HID Recessed Trim 224-WWH
GIMBAL RING BAFFLE TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-3/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 75/150 W INCANDESCENT LAMP TYPE 224 MODEL
  • GIMBAL RING BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC2/TC2/TC2R/APT2 SERIES DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-3/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 75/150 W INCANDESCENT LAMP TYPE
  • 224 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 224-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details