Schneider Electric, Ltd. Contactor 2210DPH20BA

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, OPEN TYPE, 600V, 20A, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, OPEN TYPE, 600V, 20A, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 176632155 - Radwell International
Willingboro, NJ, United States
Contactor
176632155
Contactor 176632155
DISCONTINUED BY MANUFACTURER, CONTACTOR, OPEN TYPE, 600V, 20A, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, OPEN TYPE, 600V, 20A, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 176632155
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details
IEC 9 A Contactor - 100-C09EQ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details