Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 220-WH

Description
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 220-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
220-WH
Incandescent/Fluorescent/Hid Recessed Trim 220-WH
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REFLECTOR WITH ALBALITE LENS TYPE
  • 7 5/8 INCH DIA SIZE
  • WHITE TRIM FINISH
  • ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON
  • WET LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 220-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details