Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 220-PW

Description
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 220-PW - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
220-PW
Incandescent/Fluorescent/Hid Recessed Trim 220-PW
REFLECTOR WITH ALBALITE LENS TYPE 7 5/8 INCH DIA SIZE PLASTIC WHITE TRIM FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON WET LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REFLECTOR WITH ALBALITE LENS TYPE
  • 7 5/8 INCH DIA SIZE
  • PLASTIC WHITE TRIM FINISH
  • ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON
  • WET LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 220-PW
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details