Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 218-BWH

Description
REFLECTOR WITH BAFFLE TYPE 6 1/4 INCH DIA SIZE BLACK BAFFLE, WHITE TRIM RING FINISH ICPL/PL526/ICPL/PL51 8/ICPL/PL513 SERIES LOW VOLTAGE COMPACT FLUORESCENT UNIVERSAL HOUSING USED ON 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REFLECTOR WITH BAFFLE TYPE 6 1/4 INCH DIA SIZE BLACK BAFFLE, WHITE TRIM RING FINISH ICPL/PL526/ICPL/PL51 8/ICPL/PL513 SERIES LOW VOLTAGE COMPACT FLUORESCENT UNIVERSAL HOUSING USED ON 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 218-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
218-BWH
Incandescent/Fluorescent/HID Recessed Trim 218-BWH
REFLECTOR WITH BAFFLE TYPE 6 1/4 INCH DIA SIZE BLACK BAFFLE, WHITE TRIM RING FINISH ICPL/PL526/ICPL/PL51 8/ICPL/PL513 SERIES LOW VOLTAGE COMPACT FLUORESCENT UNIVERSAL HOUSING USED ON 4 3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REFLECTOR WITH BAFFLE TYPE
  • 6 1/4 INCH DIA SIZE
  • BLACK BAFFLE, WHITE TRIM RING FINISH
  • ICPL/PL526/ICPL/PL518/ICPL/PL513 SERIES LOW VOLTAGE COMPACT FLUORESCENT UNIVERSAL HOUSING USED ON
  • 4 3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 218-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details