Juno Lighting Group Outdoor Wall Light 217BW-BK

Description
CYLINDER TYPE 12 1/8 INCH W X 15 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 400 TO 500 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE WIDE 217 MODEL
Datasheet
Description
CYLINDER TYPE 12 1/8 INCH W X 15 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 400 TO 500 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE WIDE 217 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - 217BW-BK - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
217BW-BK
Outdoor Wall Light 217BW-BK
CYLINDER TYPE 12 1/8 INCH W X 15 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE 400 TO 500 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND APPLICATION FEED THROUGH, DAMP LOCATION BEAM SPREAD TYPE WIDE 217 MODEL
  • CYLINDER TYPE
  • 12 1/8 INCH W X 15 1/2 INCH H SIZE
  • BLACK BAKED TEXTURED POWDER COATED FINISH
  • UL, CUL APPROVAL
  • T4 FROSTED TUNGSTEN HALOGEN LAMP TYPE
  • 400 TO 500 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT TEMPERED BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • INDY[T], JUNO[R] BRAND
  • APPLICATION FEED THROUGH, DAMP LOCATION
  • BEAM SPREAD TYPE WIDE
  • 217 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 217BW-BK
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details