HEAVY GAUGE STEEL MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 INCH
13 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
250 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
216 MODEL
Juno Lighting Group
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 INCH
13 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
250 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
216 MODEL
HEAVY GAUGE STEEL MATERIAL
BLACK BAKED TEXTURED POWDER COATED FINISH
9 INCH
13 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
250 W WATTAGE
YES LAMP INCLUDED
TUNGSTEN HALOGEN LAMP TYPE
MINIATURE CANDELABRA LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
STYLE CYLINDER
APPLICATION FEED THROUGH, DAMP LOCATION
WITH ALZAK[R] CLEAR TRIM
216 MODEL