Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 216-WWH

Description
ENCLOSED CONE TYPE 6-1/4 INCH DIA SIZE GLOSS WHITE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/ICPL/PL 526 SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 216 MODEL
Datasheet
Description
ENCLOSED CONE TYPE 6-1/4 INCH DIA SIZE GLOSS WHITE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/ICPL/PL 526 SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 216-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
216-WWH
Incandescent/Fluorescent/HID Recessed Trim 216-WWH
ENCLOSED CONE TYPE 6-1/4 INCH DIA SIZE GLOSS WHITE (CONE), WHITE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/IC20N/IC20NW/TC20 /TC20S/TC20R/ICPL/PL 526 SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-3/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 60 W, PAR30/PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE 13/18/26 W FLUORESCENT LAMP TYPE 216 MODEL
  • ENCLOSED CONE TYPE
  • 6-1/4 INCH DIA SIZE
  • GLOSS WHITE (CONE), WHITE (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/IC20N/IC20NW/TC20/TC20S/TC20R/ICPL/PL526 SERIES UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-3/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 60 W, PAR30/PAR30L 75 W, BR30 65/85 W INCANDESCENT LAMP TYPE
  • 13/18/26 W FLUORESCENT LAMP TYPE
  • 216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 216-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details