ENCLOSED BAFFLE TYPE
6-1/4 INCH DIA SIZE
BLACK (BAFFLE), WHITE (TRIM) FINISH
IC20/IC20W/IC20S/IC2
0R/IC20N/IC20NW/TC20
/TC20S/TC20R/ICPL/PL
526/ICPL/PL518 SERIES LOW VOLTAGE INCANDESCENT UNIVERSAL HOUSING USED ON
UL APPROVAL
WET LOCATION APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
4-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60 W, PAR30/PAR30L 75 W/BR30 65/85 W INCANDESCENT LAMP TYPE
AIR-LOC[R] BRAND
215 MODEL
Juno Lighting Group
Done
Datasheet
Description
ENCLOSED BAFFLE TYPE
6-1/4 INCH DIA SIZE
BLACK (BAFFLE), WHITE (TRIM) FINISH
IC20/IC20W/IC20S/IC2
0R/IC20N/IC20NW/TC20
/TC20S/TC20R/ICPL/PL
526/ICPL/PL518 SERIES LOW VOLTAGE INCANDESCENT UNIVERSAL HOUSING USED ON
UL APPROVAL
WET LOCATION APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
4-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60 W, PAR30/PAR30L 75 W/BR30 65/85 W INCANDESCENT LAMP TYPE
AIR-LOC[R] BRAND
215 MODEL
Incandescent/Fluorescent/HID Recessed Trim
215-BWH
Incandescent/Fluorescent/HID Recessed Trim
215-BWH
ENCLOSED BAFFLE TYPE
6-1/4 INCH DIA SIZE
BLACK (BAFFLE), WHITE (TRIM) FINISH
IC20/IC20W/IC20S/IC2
0R/IC20N/IC20NW/TC20
/TC20S/TC20R/ICPL/PL
526/ICPL/PL518 SERIES LOW VOLTAGE INCANDESCENT UNIVERSAL HOUSING USED ON
UL APPROVAL
WET LOCATION APPLICATION
INSULATED/NON-INSULA
TED CEILING TYPE
4-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60 W, PAR30/PAR30L 75 W/BR30 65/85 W INCANDESCENT LAMP TYPE
AIR-LOC[R] BRAND
215 MODEL
ENCLOSED BAFFLE TYPE
6-1/4 INCH DIA SIZE
BLACK (BAFFLE), WHITE (TRIM) FINISH
IC20/IC20W/IC20S/IC20R/IC20N/IC20NW/TC20/TC20S/TC20R/ICPL/PL526/ICPL/PL518 SERIES LOW VOLTAGE INCANDESCENT UNIVERSAL HOUSING USED ON
UL APPROVAL
WET LOCATION APPLICATION
INSULATED/NON-INSULATED CEILING TYPE
4-3/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A19 60 W, PAR30/PAR30L 75 W/BR30 65/85 W INCANDESCENT LAMP TYPE