Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 212N-SC

Description
FROSTED LENS WITH CLEAR CENTER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDGEN2/IC20SLED GEN2/IC20RLEDGEN2/TC 920LED/C25/IC25S/IC2 5W/IC25R/IC20LEDG3/I C20RLEDG3/IC920LEDG3 /IC920RLEDG3/TC920LE DG3 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A15 40/60 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 212 MODEL
Datasheet
Description
FROSTED LENS WITH CLEAR CENTER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDGEN2/IC20SLED GEN2/IC20RLEDGEN2/TC 920LED/C25/IC25S/IC2 5W/IC25R/IC20LEDG3/I C20RLEDG3/IC920LEDG3 /IC920RLEDG3/TC920LE DG3 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A15 40/60 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 212 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 212N-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
212N-SC
Incandescent/Fluorescent/HID Recessed Trim 212N-SC
FROSTED LENS WITH CLEAR CENTER TYPE 6-1/4 INCH DIA SIZE SATIN CHROME FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R/ IC20LEDGEN2/IC20SLED GEN2/IC20RLEDGEN2/TC 920LED/C25/IC25S/IC2 5W/IC25R/IC20LEDG3/I C20RLEDG3/IC920LEDG3 /IC920RLEDG3/TC920LE DG3 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, A15 40/60 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 212 MODEL
  • FROSTED LENS WITH CLEAR CENTER TYPE
  • 6-1/4 INCH DIA SIZE
  • SATIN CHROME FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R/IC20LEDGEN2/IC20SLEDGEN2/IC20RLEDGEN2/TC920LED/C25/IC25S/IC25W/IC25R/IC20LEDG3/IC20RLEDG3/IC920LEDG3/IC920RLEDG3/TC920LEDG3 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, A15 40/60 W INCANDESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 212 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 212N-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details