Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 211-PW

Description
DOME SHOWER TRIM TYPE POLYCARBONATE TRIM MATERIAL 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES LED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 211 MODEL
Datasheet
Description
DOME SHOWER TRIM TYPE POLYCARBONATE TRIM MATERIAL 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES LED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 211 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 211-PW - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
211-PW
Incandescent/Fluorescent/HID Recessed Trim 211-PW
DOME SHOWER TRIM TYPE POLYCARBONATE TRIM MATERIAL 6-1/4 INCH DIA SIZE WHITE FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES LED HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 W INCANDESCENT LAMP TYPE AIR-LOC[R] BRAND 211 MODEL
  • DOME SHOWER TRIM TYPE
  • POLYCARBONATE TRIM MATERIAL
  • 6-1/4 INCH DIA SIZE
  • WHITE FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R SERIES LED HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40 W INCANDESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 211 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 211-PW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details