Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 206-WHZABZ

Description
DEEP CONE TYPE 6-1/4 INCH DIA SIZE WHEAT HAZE (CONE), CLASSIC AGED BRONZE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, BR30 65 W INCANDESCENT LAMP TYPE 206 MODEL
Datasheet
Description
DEEP CONE TYPE 6-1/4 INCH DIA SIZE WHEAT HAZE (CONE), CLASSIC AGED BRONZE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, BR30 65 W INCANDESCENT LAMP TYPE 206 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 206-WHZABZ - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
206-WHZABZ
Incandescent/Fluorescent/HID Recessed Trim 206-WHZABZ
DEEP CONE TYPE 6-1/4 INCH DIA SIZE WHEAT HAZE (CONE), CLASSIC AGED BRONZE (TRIM) FINISH IC20/IC20W/IC20S/IC2 0R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 50/75 W, BR30 65 W INCANDESCENT LAMP TYPE 206 MODEL
  • DEEP CONE TYPE
  • 6-1/4 INCH DIA SIZE
  • WHEAT HAZE (CONE), CLASSIC AGED BRONZE (TRIM) FINISH
  • IC20/IC20W/IC20S/IC20R/TC20/TC20S/TC20R SERIES UNIVERSAL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-1/2 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 50/75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 206 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 206-WHZABZ
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details