Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 203-BWH

Description
DEEP BAFFLE TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE 203 MODEL
Datasheet
Description
DEEP BAFFLE TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE 203 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 203-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
203-BWH
Incandescent/Fluorescent/HID Recessed Trim 203-BWH
DEEP BAFFLE TYPE 6-1/4 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH IC20/IC20R/TC20/TC20 R SERIES INCANDESCENT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 4-1/2 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE 203 MODEL
  • DEEP BAFFLE TYPE
  • 6-1/4 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • IC20/IC20R/TC20/TC20R SERIES INCANDESCENT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4-1/2 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, BR30 65 W INCANDESCENT LAMP TYPE
  • 203 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 203-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details